Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
5
in stock
|
Buy Now | |
TE Store
from US$2.40
|
11,382
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
7,410
in stock
|
Buy Now | |
Heilind Electronics
from US$1.74
|
6,853
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
2,247
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
1,714
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.74
|
1,142
in stock
|
Buy Now | |
Sager
from US$1.02
|
1,004
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
1,000
in stock
|
Buy Now | |
element14
from US$1.54
|
786
in stock
|
Buy Now | |
Farnell
from US$1.67
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
533
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
55
in stock
|
Buy Now | |
Avnet Asia
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 6.35mm, .25in |
---|---|
Length | .438in |
Screw Material | Steel |
Screw Finish | Yellow Chromate |
Screw Plating Material | Zinc |
Screw Length | .438in, 11.13mm |
Screw & Hole Thread Size | 4-40 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
For Use With | Metal Shell and All Plastic Connectors (HDE) |
Packaging Quantity | 1 |
Packaging Method | Individual Kit, Bag |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
HD KIT,SCREWLOCK FEMALE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5745563-1 | Internal Number: 5745563-1 | TE Connectivity | TE Store |
AMPLIMITE Female Screw Lock w/Lockwasher and Hex Nut 4-40 Thread Yellow Chromate | TE Connectivity 5745563-1 | RS Americas |
HD KITSCREWLOCK FEMALE | Heilind Electronics |
D-Sub Tools&Hardware F SRWLKS MTL/PL YL | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount HD KITSCREWLOCK FEMALE | Distrelec |
D-Sub Tools & Hardware F SRWLKS MTL/PL YL | Sager |
5745563-1 Rohs Compliant: Yes |Amp Te Connectivity 5745563-1 | Newark Electronics |
Connector Accessories Female Screwlock Kit Individual Bulk | Avnet America |
SCREWLOCK KIT, FEMALE | element14 |
Female Screwlock Assembly Kit Thread Size 4 - 40 Steel w/ Yellow Chromate Finish | Future Electronics |
Screw for D-Sub connectors | Transfer Multisort Elektronik |
AMPLIMITE HDE screwlock kit 4-40, 6.35mm | RS |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 11.13mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 11.13mm |
Where can I find additional details, specifications and documents for a 5745563-1?
Additional datasheets, footprints and schematics for 5745563-1 are listed on our Part Details page. You can also find images and similar parts to 5745563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745563-1 fall under?
The 5745563-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745563-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745563-1 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 5745563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745563-1 often in real-time on the comparison pages.
What if I can't find stock of 5745563-1?
You can fill out our help required form which you can use to request a quote for 5745563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.