Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Post Size | .025in, .64mm |
Plastic | No |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.05mm, .12in |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Grounding Indents | Without |
Profile | High |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Straps | Without |
Connector Style | Receptacle |
Shell Size | 3 |
Connector System | Board-to-Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Full Metal Shell |
Product Type | Connector |
Termination Post Length | 4.78mm, .188in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 Rcpt Sp/Ms Std |Amp Te Connectivity 5745187-8 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5745187-8 | Internal Number: 5745187-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5745187-8?
Additional datasheets, footprints and schematics for 5745187-8 are listed on our Part Details page. You can also find images and similar parts to 5745187-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745187-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745187-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745187-8 fall under?
The 5745187-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745187-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745187-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745187-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745187-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5745187-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745187-8 often in real-time on the comparison pages.
What if I can't find stock of 5745187-8?
You can fill out our help required form which you can use to request a quote for 5745187-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.