Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.12
|
1,887
in stock
|
Buy Now | |
Newark Electronics
from US$6.33
|
990
in stock
|
Buy Now | |
TE Store
from US$8.78
|
472
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
444
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.12
|
377
in stock
|
Buy Now | |
RS Americas
from US$9.96
|
6
in stock
|
Buy Now | |
Avnet America
-
|
990
in stock
|
Buy Now | |
element14
from US$8.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Material | Die Cast |
Shield Plating Material | Nickel over Copper |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Number of Positions | 50 |
Cable Insulation Diameter | .675in, 17.15mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., Jackscrews must be purchased separately., All parts are packaged unassembled. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Grommets | Without |
Shell Size | 5 |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KITSZ 5 | Heilind Electronics |
Cable Clamp Kit, Size 5, Zinc Alloy | Newark Electronics |
CABLE CLAMP KIT,SZ 5 Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 5 Shielded: Yes Number of Positions: 50 Thread Size: 4-40 Cable Clamp Kit 5 50 | Connector Strain Relief | Part Number: 5745175-2 | Internal Number: 5745175-2 | TE Connectivity | TE Store |
DIE CAST STR REL-KIT, CABLE CLAMP KIT, SZ 5 | TE Connectivity 5745175-2 | RS Americas |
Connector Accessories 50 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 5 Individual | Avnet America |
D-SUB BACK SHELL, 180DEG, DD, ZINC | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745175-2?
Additional datasheets, footprints and schematics for 5745175-2 are listed on our Part Details page. You can also find images and similar parts to 5745175-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745175-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745175-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745175-2 fall under?
The 5745175-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745175-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745175-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745175-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745175-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 5745175-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745175-2 often in real-time on the comparison pages.
What if I can't find stock of 5745175-2?
You can fill out our help required form which you can use to request a quote for 5745175-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.