Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.64
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$6.27
|
9,806
in stock
|
Buy Now | |
element14
from US$13.15
|
1,826
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.27
|
1,634
in stock
|
Buy Now | |
Newark Electronics
from US$9.36
|
1,443
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
1,443
in stock
|
Buy Now | |
Rapid Electronics
from US$5.94
|
1,347
in stock
|
Buy Now | |
Farnell
from US$9.14
|
1,291
in stock
|
Buy Now | |
TTI Europe
from US$4.72
|
1,273
in stock
|
Buy Now | |
Chip One Stop
from US$7.37
|
810
in stock
|
Buy Now | |
Distrelec
from US$6.43
|
537
in stock
|
Buy Now | |
TE Store
from US$11.10
|
398
in stock
|
Buy Now | |
Boersig
from US$6.15
|
204
in stock
|
Buy Now | |
RS Americas
from US$8.25
|
143
in stock
|
Buy Now | |
Future Electronics
from US$8.48
|
100
in stock
|
Buy Now | |
Conrad
from US$13.14
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.65
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,900
in stock
|
Buy Now | |
Compona
-
|
54
in stock
|
Buy Now | |
Carlton-Bates
from US$7.42
|
-
|
Buy Now | |
Sager
from US$8.89
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Material | Zinc Alloy |
Shield Plating Material | Nickel over Copper |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Number of Positions | 15 |
Cable Insulation Diameter | .375in, 9.53mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Jacketed Cable |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Jackscrews must be purchased separately., For use with Grommet Set Part No. 747746-1, All parts are packaged unassembled., Shielded cable clamps will not accept connector housings with clinch nuts. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Grommets | Without |
Shell Size | 2 |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BACKSHELL, CABLE CLAMP, 15WAY | element14 |
Cable Clamp Kit, Size 2, Zinc Alloy | Newark Electronics |
Connector Accessories 15 POS D-Sub Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Finish Individual | Avnet America |
D-Sub Backshells & Clamps SIZE 2 ASSY KIT | Rapid Electronics |
TE Connectivity | Distrelec |
SIZE 2 ASSY KIT Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Zinc 2 | Connector Strain Relief | Part Number: 5745172-1 | Internal Number: 5745172-1 | TE Connectivity | TE Store |
Hood D-Sub 15Pos StraightExit AMP Die-CastMetal 0.375In.CblDia EMI/RFIShield | TE Connectivity 5745172-1 | RS Americas |
HD20 Series 15 Position Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
AMPLIMITE shielded backshell kit, size 2 | RS |
Number of pins (num): 15 | Conrad |
Subminiature D Backshell, 15 pos., 1.54 x 0.62 x 1.91 in., 0.370 in. Cable Capacty, Die-Cast | Carlton-Bates |
D-Sub Backshells SIZE 2 ASSY KIT | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745172-1?
Additional datasheets, footprints and schematics for 5745172-1 are listed on our Part Details page. You can also find images and similar parts to 5745172-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745172-1 fall under?
The 5745172-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745172-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745172-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745172-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745172-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 5745172-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745172-1 often in real-time on the comparison pages.
What if I can't find stock of 5745172-1?
You can fill out our help required form which you can use to request a quote for 5745172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.