Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Material | Cold Rolled Steel |
---|---|
Screw & Hole Thread Size | 4-40 |
Screw Length | 5.08mm, .2in |
Screw Finish | Yellow Chromate |
Screw Plating Material | Zinc |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Quantity | 5000 |
Packaging Method | Bag, Bulk |
Product Type | Accessory |
Accessory Type | Screw Retainer Kit |
Screw Retainer Kit,bulk Pkg |Amp Te Connectivity 5745136-2 | Newark Electronics |
Connector Accessories Male Screw Retainer Kit Steel/ Stailess Steel Zinc Yellow Chromate Bulk | Avnet America |
SCREW RETAINER KIT, BULK PKG, D-Sub Locking and Mounting | TE Connectivity 5745136-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745136-2?
Additional datasheets, footprints and schematics for 5745136-2 are listed on our Part Details page. You can also find images and similar parts to 5745136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745136-2 fall under?
The 5745136-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745136-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745136-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5745136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745136-2 often in real-time on the comparison pages.
What if I can't find stock of 5745136-2?
You can fill out our help required form which you can use to request a quote for 5745136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.