Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.87
|
No stock
|
Buy Now | |
TE Store
from US$32.17
|
659
in stock
|
Buy Now | |
Future Electronics
from US$28.57
|
14
in stock
|
Buy Now | |
RS Americas
from US$35.77
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$33.34
|
-
|
Buy Now | |
Avnet America
from US$28.65
|
-
|
Buy Now | |
element14
from US$35.71
|
-
|
Buy Now | |
TTI Europe
from US$26.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Shell Material | Steel |
Insert Material | Thermoplastic |
Plastic | No |
Shell Plating Material | Tin |
Number of Rows | 3 |
Number of Positions | 50 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .108in, 2.74mm |
Insert Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Screws |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Footprint | .545in, 13.84mm |
Profile | High |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Full Metal Shell |
Product Type | Connector |
Shell Size | 5 |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 50 2.74 mm | PCB D-Sub Connector | Part Number: 5745116-2 | Internal Number: 5745116-2 | TE Connectivity | TE Store |
HD20 Series 50 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Socket, 50Pos, RTAng, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5745116-2 | RS Americas |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HDP, 50 Contacts, DD, Solder | Avnet America |
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745116-2?
Additional datasheets, footprints and schematics for 5745116-2 are listed on our Part Details page. You can also find images and similar parts to 5745116-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745116-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745116-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745116-2 fall under?
The 5745116-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745116-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745116-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745116-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745116-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 5745116-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745116-2 often in real-time on the comparison pages.
What if I can't find stock of 5745116-2?
You can fill out our help required form which you can use to request a quote for 5745116-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.