Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.13
|
No stock
|
Buy Now | |
TE Store
from US$33.81
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$38.70
|
-
|
Buy Now | |
Future Electronics
from US$36.83
|
-
|
Buy Now | |
Avnet America
from US$29.99
|
-
|
Buy Now | |
RS Americas
from US$38.34
|
-
|
Buy Now | |
Boersig
from US$35.42
|
-
|
Buy Now | |
Richardson RFPD
from US$18.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Positions | 50 |
Preloaded | Yes |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Insert Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | .12in, 3.05mm |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock Type | Mounting Screws |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | 2.84 mm, .112 in |
Profile | High |
Sealable | No |
Grounding Indents | Without |
Shell Size | 5 |
Connector Style | Receptacle |
Footprint | 13.84mm, .545in |
Connector System | Board-to-Board |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 50 2.74 mm | PCB D-Sub Connector | Part Number: 5745116-1 | Internal Number: 5745116-1 | TE Connectivity | TE Store |
HD-20 50 Way Receptacle Right angle | RS |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
0.545 Series 50 Position 3 Row Female Female/Socket Solder D-Sub Connector | Future Electronics |
D Sub Connector, DB50, Standard, Receptacle, AMPLIMITE HDP Series, 50 Contacts, DD, Solder | Avnet America |
50 RCPT RA/MS STD | TE Connectivity 5745116-1 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5745116-1?
Additional datasheets, footprints and schematics for 5745116-1 are listed on our Part Details page. You can also find images and similar parts to 5745116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745116-1 fall under?
The 5745116-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745116-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745116-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745116-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5745116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745116-1 often in real-time on the comparison pages.
What if I can't find stock of 5745116-1?
You can fill out our help required form which you can use to request a quote for 5745116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.