Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$50.66
|
23
in stock
|
Buy Now | |
TE Store
from US$52.84
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$51.45
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$49.33
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$45.90
|
23
in stock
|
Buy Now | |
Farnell
from US$51.07
|
19
in stock
|
Buy Now | |
Avnet America
from US$43.14
|
-
|
Buy Now | |
RS Americas
from US$59.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insert Material | Thermoplastic |
Post Size | .025in, .64mm |
Plastic | No |
Shell Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 37 |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Screws |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 56 |
Packaging Method | Package |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Full Metal Shell |
Connector System | Board-to-Board |
Profile | Standard |
Footprint | 13.84mm, .545in |
Product Type | Connector |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 4 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 5745115-2 | Internal Number: 5745115-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 37P Rcpt Ra/Ms Std |Amp Te Connectivity 5745115-2 | Newark Electronics |
D-Sub Standard Connectors 37P RCPT RA/MS STD | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DC-37 Receptacle Through Hole | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 37 POS 2.76mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
37 RCPT RA/MS STD, PCB D-Sub Connectors | TE Connectivity 5745115-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745115-2?
Additional datasheets, footprints and schematics for 5745115-2 are listed on our Part Details page. You can also find images and similar parts to 5745115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745115-2 fall under?
The 5745115-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745115-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745115-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5745115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745115-2 often in real-time on the comparison pages.
What if I can't find stock of 5745115-2?
You can fill out our help required form which you can use to request a quote for 5745115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.