Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Type | Clam Shell |
---|---|
Shield Plating Material | None |
Cable Clamp Material | Thermoplastic |
Cable Exit Angle | 90, 180 |
Number of Positions | 37 |
Cable Insulation Diameter | .675in, 17.15mm |
Screw & Hole Thread Size | 4-40 |
Comment | Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Shielded | No |
Grommets | Without |
Shell Size | 4 |
Accessory Type | Backshell/Cable Clamp |
Connector Accessories Shell Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745081-1?
Additional datasheets, footprints and schematics for 5745081-1 are listed on our Part Details page. You can also find images and similar parts to 5745081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745081-1 fall under?
The 5745081-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745081-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745081-1 have stock available?
Authorised distributors including element14, Avnet America and Boersig have stock available or on a lead time for 5745081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745081-1 often in real-time on the comparison pages.
What if I can't find stock of 5745081-1?
You can fill out our help required form which you can use to request a quote for 5745081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.