Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.87
|
1,249
in stock
|
Buy Now | |
Rapid Electronics
from US$8.08
|
1,249
in stock
|
Buy Now | |
Chip One Stop
from US$5.50
|
1,249
in stock
|
Buy Now | |
Farnell
from US$7.38
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$9.01
|
44
in stock
|
Buy Now | |
RS Americas
from US$8.77
|
10
in stock
|
Buy Now | |
Future Electronics
from US$8.57
|
-
|
Buy Now | |
Avnet America
from US$7.12
|
-
|
Buy Now | |
TE Store
from US$9.71
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Female Screwlock Plating Material | Nickel over Copper Flash |
Female Screwlock Material | Brass |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 25 |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Housing Color | Black |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Grounded | No |
Grounding Indents | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Shell Size | 3 |
Sealable | No |
Grounding Straps | Without |
Shielded | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Profile | Standard |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors DSUB B25P V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DB-25 Plug T/H | Distrelec |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
AMPLIMITE HD-20 Series 25 Way Through Hole Mount PCB D-sub Connector Plug | TE Connectivity 5745073-2 | RS Americas |
HD20 Series 25 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
HD-20 PLUG 25P VERT FFSCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 25 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 5745073-2 | Internal Number: 5745073-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745073-2?
Additional datasheets, footprints and schematics for 5745073-2 are listed on our Part Details page. You can also find images and similar parts to 5745073-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745073-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745073-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745073-2 fall under?
The 5745073-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745073-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745073-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745073-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745073-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5745073-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745073-2 often in real-time on the comparison pages.
What if I can't find stock of 5745073-2?
You can fill out our help required form which you can use to request a quote for 5745073-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.