Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
No stock
|
Buy Now | |
TE Store
from US$13.75
|
620
in stock
|
Buy Now | |
Rapid Electronics
from US$9.23
|
444
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
444
in stock
|
Buy Now | |
Distrelec
from US$8.95
|
444
in stock
|
Buy Now | |
Farnell
from US$14.13
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$12.90
|
-
|
Buy Now | |
Avnet America
from US$10.16
|
-
|
Buy Now | |
RS Americas
from US$12.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Housing Material | Polyester |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Threaded Insert Material | Brass |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Size | 3 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | All Plastic |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 RCPT 25P VERT THD INS Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5745058-3 | Internal Number: 5745058-3 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB B25S V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DB-25 Receptacle T/H | Distrelec |
ER - AMPLIMITE HD-20 Receptacl | RS |
D-Sub Standard Connectors Dsub B25S V/Mnt |Amp Te Connectivity 5745058-3 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 20AWG, All PlasticShell | TE Connectivity 5745058-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745058-3?
Additional datasheets, footprints and schematics for 5745058-3 are listed on our Part Details page. You can also find images and similar parts to 5745058-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745058-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745058-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745058-3 fall under?
The 5745058-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745058-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745058-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745058-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745058-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745058-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745058-3 often in real-time on the comparison pages.
What if I can't find stock of 5745058-3?
You can fill out our help required form which you can use to request a quote for 5745058-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.