Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1194557-6,
5741853001 |
Wire Color | Orange |
---|---|
Insulation Material | Halogen-Free Polymer |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .86mm, .034in |
Strand Size | 19AWG |
Overall Outside Diameter | .056in, 1.42mm |
Wire Diameter | .056in, 1.42mm |
Wire Size | .5mm², 21AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Cable Style | Primary |
Product Type | Cable |
Cable Type | Spec 100G |
Operating Temperature Range | -65 – 125°C |
Single Conductor Cable 19AWG Tin Plated Copper Orange 1300Vac | Avnet America |
Hook-up Wire 100G0111-0.50-3 | Sager |
Where can I find additional details, specifications and documents for a 5741853001?
Additional datasheets, footprints and schematics for 5741853001 are listed on our Part Details page. You can also find images and similar parts to 5741853001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5741853001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5741853001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5741853001 fall under?
The 5741853001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5741853001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5741853001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5741853001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5741853001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 5741853001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5741853001 often in real-time on the comparison pages.
What if I can't find stock of 5741853001?
You can fill out our help required form which you can use to request a quote for 5741853001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.