Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.80
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
366
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$9.95
|
6
in stock
|
Buy Now | |
element14
from US$23.05
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$1.85
|
-
|
Buy Now | |
Sager
from US$0.96
|
-
|
Buy Now |
Meter Function | DC Current |
---|---|
Digit Height | 14.23mm |
Panel Cutout Height | 29mm |
Panel Cutout Width | 21mm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 30V |
Operating Temperature Min | - |
Operating Temperature Max | - |
No. Of Digits/Alpha:3 | Newark Electronics |
No. of Digits / Alpha: 3 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Desolder Tool Type | Pump |
---|---|
Tip / Nozzle Length | 20mm |
Tip / Nozzle O.D. | 3mm |
Product Range | - |
External Diameter | 26mm |
Length | 202mm |
Tool Body Material | Plastic |
Where can I find additional details, specifications and documents for a 574?
Additional datasheets, footprints and schematics for 574 are listed on our Part Details page. You can also find images and similar parts to 574 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 574 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 574 fall under?
The 574 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 574 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 574 you can contact the distributor directly for product support, shipping queries etc.
Is the 574 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 574 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 574.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 574 often in real-time on the comparison pages.
What if I can't find stock of 574?
You can fill out our help required form which you can use to request a quote for 574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.