572329-023 Power Cable Accessories by TE Connectivity

OXSU-F3141

Status: Active
Series: -
RoHS: Unknown
Aliases: OXSU-F3141
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Cross-Section Range 240 – 500mm²
Shed Inside Diameter 120mm
Insulation Diameter 25.7 – 36.2mm
Voltage Class ≤ 12kV
Design Specification HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4
Application Type Outdoor
Installation Instruction English
Product Availability ANZPAC
Mechanical Connectors Included No
Shelf Life No Limitation
Insulation Plastic
Technology Heat Shrink
Sheds per Phase 3
Termination Length 300mm
Cable Shield Style Wire


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 572329-023?

Additional datasheets, footprints and schematics for 572329-023 are listed on our Part Details page. You can also find images and similar parts to 572329-023 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 572329-023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572329-023 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 572329-023 fall under?

The 572329-023 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to 572329-023 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 572329-023 you can contact the distributor directly for product support, shipping queries etc.

Is the 572329-023 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 572329-023 have stock available?

There is no stock from authorised distributors for 572329-023.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 572329-023 often in real-time on the comparison pages.

What if I can't find stock of 572329-023?

You can fill out our help required form which you can use to request a quote for 572329-023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay