Status: | Unknown |
---|---|
Series: | Quietshield Series |
RoHS: | Unknown |
Product Range | Quietshield Series |
---|---|
Shielding Type | Profile Gasket |
Gasket Material | Wave Metal |
Length | 30.81mm |
Width | 15.24mm |
Depth | - |
Attenuation | 100dB |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 572019-00100-70?
Additional datasheets, footprints and schematics for 572019-00100-70 are listed on our Part Details page. You can also find images and similar parts to 572019-00100-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572019-00100-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572019-00100-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572019-00100-70 fall under?
The 572019-00100-70 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 572019-00100-70 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572019-00100-70 you can contact the distributor directly for product support, shipping queries etc.
Is the 572019-00100-70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572019-00100-70 have stock available?
Authorised distributors including TTI Europe, Richardson RFPD and Farnell have stock available or on a lead time for 572019-00100-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572019-00100-70 often in real-time on the comparison pages.
What if I can't find stock of 572019-00100-70?
You can fill out our help required form which you can use to request a quote for 572019-00100-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.