Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BeagleBone |
Kit Contents | Adafruit Proto Cape Kit |
Product Range | - |
Adafruit Proto Cape Kit, Beaglebone | Newark Electronics |
ADAFRUIT PROTO CAPE KIT, BEAGLEBONE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Measuring Range | -30°C to +900°C |
---|---|
Accuracy % | 0.75% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 0.75% of reading ± 0.75°C * |
Battery Lifetime | 10h |
Battery Size Code | AA |
Distance to Spot Size | 60 |
Emissivity | 0.1 to 1.0 |
External Depth | 55mm |
External Length / Height | 200mm |
External Width | 170mm |
Operating Temperature Range | 0°C to +50°C |
Repeatability | 0.5% |
Resolution | 0.1 |
Response Time | 250ms |
Weight | 480g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Red |
Colour | Red |
RoHS Compliant | Yes |
Jack, RCA Phono | Carlton-Bates |
Where can I find additional details, specifications and documents for a 572?
Additional datasheets, footprints and schematics for 572 are listed on our Part Details page. You can also find images and similar parts to 572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572 fall under?
The 572 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to 572 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572 you can contact the distributor directly for product support, shipping queries etc.
Is the 572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572 often in real-time on the comparison pages.
What if I can't find stock of 572?
You can fill out our help required form which you can use to request a quote for 572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.