Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1194534-8,
571791-000 |
Adhesive Pre-Coat | Yes |
---|---|
Nut Type | B |
Pliancy | Semi-Rigid |
Material | Modified Polyolefin |
Material Code | 3 |
Color | Black |
Expanded Inside Diameter (Min) | .65in, 16.5mm |
Length | 2.832in, 72mm |
Threaded End Inside Diameter | .79in, 20.1mm |
Recovered Inside Diameter (Max) | .28in, 7.1mm |
Recovered Wall Thickness (Nominal) | 1.8mm, .071in |
Government Qualified | No |
Mounting Hole Diameter | 34mm, 1.34in |
Power Cable Accessory | No |
Adhesive Code | 86 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Product Type | Cable Entry Seals/Feedthroughs |
Included O-Ring | No |
Size Code | 23 |
Resistance Properties | Immersion Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Cable Accessories Feed Through Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 207W223-3-01/86-0 | Sager |
Where can I find additional details, specifications and documents for a 571791-000?
Additional datasheets, footprints and schematics for 571791-000 are listed on our Part Details page. You can also find images and similar parts to 571791-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 571791-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 571791-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 571791-000 fall under?
The 571791-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 571791-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 571791-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 571791-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 571791-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 571791-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 571791-000 often in real-time on the comparison pages.
What if I can't find stock of 571791-000?
You can fill out our help required form which you can use to request a quote for 571791-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.