Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
No. of Digits / Alpha | 10 |
---|---|
Digit Height | 7.5mm |
Supply Voltage Min | 10VDC |
Supply Voltage Max | 15VDC |
Panel Cutout Height | 68mm |
Panel Cutout Width | 68mm |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Digital Panel Ratemeter | Newark Electronics |
Where can I find additional details, specifications and documents for a 57151405?
Additional datasheets, footprints and schematics for 57151405 are listed on our Part Details page. You can also find images and similar parts to 57151405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57151405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57151405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57151405 fall under?
The 57151405 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 57151405 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57151405 you can contact the distributor directly for product support, shipping queries etc.
Is the 57151405 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 57151405 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 57151405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57151405 often in real-time on the comparison pages.
What if I can't find stock of 57151405?
You can fill out our help required form which you can use to request a quote for 57151405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.