Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5714293004,
2-1197857-4 |
No distributors results available
View Full Pricing & Stock ComparisonWire Color | Blue |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Weight | 3.77kg/km |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter Range | .55 – .63mm, .022 – .025in |
Wire Size | .25mm², 30AWG |
Conductor Size | .25mm² |
Conductor Diameter | .024in, .59mm |
Overall Outside Diameter Range | 1.12 – 1.22mm, .044 – .048in |
Cable Insulation Thickness | .005in, .127mm |
Strand Size | 36AWG |
Wire Diameter | .046in, 1.169mm |
Overall Outside Diameter | .1075in, 2.73mm |
Resistance (Max) | 83.6 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 5714293004?
Additional datasheets, footprints and schematics for 5714293004 are listed on our Part Details page. You can also find images and similar parts to 5714293004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5714293004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5714293004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5714293004 fall under?
The 5714293004 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5714293004 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5714293004 you can contact the distributor directly for product support, shipping queries etc.
Is the 5714293004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5714293004 have stock available?
There is no stock from authorised distributors for 5714293004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5714293004 often in real-time on the comparison pages.
What if I can't find stock of 5714293004?
You can fill out our help required form which you can use to request a quote for 5714293004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.