57131-1 Ribbon & Flat Cable by TE Connectivity

AMP 0-57131-1 Rev. M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Tinned Copper
Conductor Insulation Color Gray
Insulation Material PVC
Jacket Color Gray
Jacket Material PVC
Number of Conductors 20
Number of Strands 7
Length 152.4m, 500ft
Cable Insulation Height .69mm, .027in
Wire Size .05mm², 30AWG
Cable Insulation Width 12.7mm, .5in
Strand Size 38AWG
Voltage Rating 150V
Propagation Delay 1.55 ns/ft
Impedance 66Ω
Capacitance 72.1pF/m, 28pF/ft
Current Rating 1.5A
电容 72.1pF/m
Centerline .025in, .64mm
Agency/Standard UL/CSA
UL File Number E47891
UL Listing AWM Style 2678
Packaging Quantity 500ft, 152.39m
Packaging Method Reel
Product Category Ribbon Cable
Product Classification Cable - Flat Ribbon
Cable Type Ribbon Cable
Product Type Cable
Wire/Cable Type Ribbon Cable
Shielded No
Cross Talk (Near End) 2.8%
Cross Talk (Far End) 4.5%
Operating Temperature Range -20 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 57131-1?

Additional datasheets, footprints and schematics for 57131-1 are listed on our Part Details page. You can also find images and similar parts to 57131-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 57131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 57131-1 fall under?

The 57131-1 is listed under Wire & Cable > Ribbon & Flat Cable.

Can I view similar or alternative parts?

You can view similar parts to 57131-1 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 57131-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 57131-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 57131-1 have stock available?

There is no stock from authorised distributors for 57131-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 57131-1 often in real-time on the comparison pages.

What if I can't find stock of 57131-1?

You can fill out our help required form which you can use to request a quote for 57131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay