570BBC000121DG Silicon Labs Parts by Silicon Labs

PROG MEMS OSC 10MHZ 280MHZ 5MM X 7MM

Status: Unknown
Series: Si570 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.28

Distributor Stock
Logo for Farnell
Farnell
from US$12.28
No stock
Buy Now
Logo for element14
element14
from US$17.07
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Programmable Frequency Min 10MHz
Programmable Frequency Max 280MHz
Frequency Stability + / - 31.5ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range Si570 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

PROG MEMS OSC, 10MHZ, 280MHZ, 5MM X 7MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 570BBC000121DG?

Additional datasheets, footprints and schematics for 570BBC000121DG are listed on our Part Details page. You can also find images and similar parts to 570BBC000121DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 570BBC000121DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570BBC000121DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 570BBC000121DG fall under?

The 570BBC000121DG is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to 570BBC000121DG when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 570BBC000121DG you can contact the distributor directly for product support, shipping queries etc.

Is the 570BBC000121DG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 570BBC000121DG have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for 570BBC000121DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 570BBC000121DG often in real-time on the comparison pages.

What if I can't find stock of 570BBC000121DG?

You can fill out our help required form which you can use to request a quote for 570BBC000121DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay