Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F11679-000,
AMP-0-0057040-6, 57040-6 |
Conductor Material | Tinned Copper |
---|---|
Jacket Color | Gray |
Insulation Material | PVC |
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Number of Strands | 7 |
Number of Conductors | 50 |
Wire Size | .08mm², 28AWG, 175CMA |
Cable Insulation Width | 2.5in, 63.5mm |
Strand Size | 36AWG |
Length | 100ft, 30.5m |
Cable Insulation Height | .035in, .89mm |
Current Rating | 2A |
电容 | 44.3pF/m |
Voltage Rating | 30V |
Capacitance | 28pF/ft, 44.3pF/m |
Propagation Delay | 1.45 ns/ft |
Impedance | 105Ω |
Centerline | 1.27mm, .05in |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2651 |
UL File Number | E345037 |
Packaging Quantity | 100ft, 30.48m |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Product Type | Cable |
Shielded | No |
Cross Talk (Near End) | 3% |
Cross Talk (Far End) | 4% |
Operating Temperature Range | -20 – 105°C |
Madison Spec 100-4703 Rev. 7 |Amp Te Connectivity 57040-6 | Newark Electronics |
Cable Ribbon 50Conductors 28AWG 30.5m Tin Plated Copper Gray 30V 2A | Avnet America |
Where can I find additional details, specifications and documents for a 57040-6?
Additional datasheets, footprints and schematics for 57040-6 are listed on our Part Details page. You can also find images and similar parts to 57040-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57040-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57040-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57040-6 fall under?
The 57040-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57040-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57040-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 57040-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57040-6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 57040-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57040-6 often in real-time on the comparison pages.
What if I can't find stock of 57040-6?
You can fill out our help required form which you can use to request a quote for 57040-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.