Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0057040-4,
57040-4, 256240-000 |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,250.00
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.36
|
19
in stock
|
Buy Now | |
RS
from US$1,639.71
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
375
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Conductor Material | Tinned Copper |
Jacket Color | Gray |
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Number of Conductors | 34 |
Number of Strands | 7 |
Wire Size | .08mm², 28AWG, 175CMA |
Length | 100ft, 30.5m |
Cable Insulation Height | .035in, .89mm |
Strand Size | 36AWG |
Cable Insulation Width | 1.7in, 43.18mm |
Propagation Delay | 1.45 ns/ft |
电容 | 44.3pF/m |
Capacitance | 44.3pF/m, 28pF/ft |
Impedance | 105Ω |
Voltage Rating | 30V |
Current Rating | 2A |
Centerline | 1.27mm, .05in |
UL File Number | E345037 |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2651 |
Packaging Quantity | 100ft, 30.48m |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Product Type | Cable |
Cross Talk (Near End) | 3% |
Cross Talk (Far End) | 4% |
Operating Temperature Range | -20 – 105°C |
34 COND.28AWG7/36 RIBBON CBL. | Heilind Electronics |
Flat Ribbon Cable 34Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Reel | Avnet America |
Where can I find additional details, specifications and documents for a 57040-4?
Additional datasheets, footprints and schematics for 57040-4 are listed on our Part Details page. You can also find images and similar parts to 57040-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57040-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57040-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57040-4 fall under?
The 57040-4 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57040-4 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57040-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 57040-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57040-4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 57040-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57040-4 often in real-time on the comparison pages.
What if I can't find stock of 57040-4?
You can fill out our help required form which you can use to request a quote for 57040-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.