Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 57034-5 |
No distributors results available
Jacket Material | PVC |
---|---|
Insulation Material | PVC |
Conductor Insulation Color | Gray |
Jacket Color | Gray |
Conductor Material | Tinned Copper |
Number of Strands | 7 |
Number of Conductors | 15 |
Length | 152.4m, 500ft |
Strand Size | 34AWG |
Wire Size | 26AWG, 278CMA, .15mm² |
Cable Insulation Height | .039in, .99mm |
Cable Insulation Width | 19.05mm, .75in |
Current Rating | 2.5A |
Voltage Rating | 300V |
Impedance | 89Ω |
Propagation Delay | 1.44 ns/ft |
Capacitance | 53.1522pF/m |
电容 | 53.1522pF/m |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Packaging Method | Reel |
Packaging Quantity | 500ft, 30.48m |
Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Product Category | Ribbon Cable |
Shielded | No |
Cross Talk (Near End) | 4% |
Cross Talk (Far End) | 6% |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 57034-5?
Additional datasheets, footprints and schematics for 57034-5 are listed on our Part Details page. You can also find images and similar parts to 57034-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57034-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57034-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57034-5 fall under?
The 57034-5 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57034-5 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57034-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 57034-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57034-5 have stock available?
There is no stock from authorised distributors for 57034-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57034-5 often in real-time on the comparison pages.
What if I can't find stock of 57034-5?
You can fill out our help required form which you can use to request a quote for 57034-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.