Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
570153-000,
6-1194519-2 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Connector System | Cable-to-Cable |
Termination Device Type | Ferrule |
Style | HexaShield |
Adapter Angle | Straight |
Connector Shell Size | 11 |
Sealable | Yes |
Cable Accessories HexaShield Adapters/Ferrule Kits Aluminum Alloy Electroless Nickel | Avnet America |
TE Connectivity HEX40-AC-00-11-A2-2 | Sager |
Where can I find additional details, specifications and documents for a 570153-000?
Additional datasheets, footprints and schematics for 570153-000 are listed on our Part Details page. You can also find images and similar parts to 570153-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570153-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570153-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570153-000 fall under?
The 570153-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 570153-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570153-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 570153-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 570153-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 570153-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570153-000 often in real-time on the comparison pages.
What if I can't find stock of 570153-000?
You can fill out our help required form which you can use to request a quote for 570153-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.