Status: | Unknown |
---|---|
Series: | 570 Series |
RoHS: | Unknown |
Cable Diameter Max | 2.1mm |
---|---|
For Use With | 570 Series Waterproof Connectors |
Product Range | 570 Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Seal |
Wire seal, 1.7 to 2.1mm wire O.D, Black | RS |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Wire Seal, 2.1Mm Dia Max, Black, 6Mm Long | Newark Electronics |
567/568/570 WIRE SEAL BLACK .067 TO .075 | Future Electronics |
WIRE SEAL, 2.1MM DIA MAX, BLACK, 6MM LON | Farnell |
Where can I find additional details, specifications and documents for a 570-260-001?
Additional datasheets, footprints and schematics for 570-260-001 are listed on our Part Details page. You can also find images and similar parts to 570-260-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570-260-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570-260-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570-260-001 fall under?
The 570-260-001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 570-260-001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570-260-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 570-260-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 570-260-001 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 570-260-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570-260-001 often in real-time on the comparison pages.
What if I can't find stock of 570-260-001?
You can fill out our help required form which you can use to request a quote for 570-260-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.