Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
24
in stock
|
Buy Now | |
Sager
from US$1.43
|
4,936
in stock
|
Buy Now | |
element14
from US$1.79
|
2,658
in stock
|
Buy Now | |
Farnell
from US$1.72
|
2,657
in stock
|
Buy Now | |
TTI Europe
from US$1.66
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
250
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now |
LED Colour | Red Yellow Green |
---|---|
No. of LEDs | 3LEDs |
LED Mounting | Through Hole |
Bulb Size | 2mm |
Forward Current / Colour | R 30mA Y 30mA G 25mA |
Luminous Intensity / Colour | R 12.6mcd Y 12.6mcd G 8.7mcd |
Forward Voltage / Colour | R 2V Y 2.1V G 2.1V |
Viewing Angle | 38° |
Height | 10.16mm |
Width | 5.08mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If | 20mA |
Forward Current If Max | 20mA |
Forward Voltage | 2.2V |
Forward Voltage VF Max | 2.1V |
Green Luminous Intensity | 10mcd |
LED / Lamp Size | 2mm |
LED Configuration | Array |
LED Type | Multicolour |
Lens Shape | Round |
Luminous Intensity | 12.6mcd |
Luminous Intensity Red | 15mcd |
Luminous Intensity Red Min | 8mcd |
Luminous Intensity Red Typ | 15mcd |
Luminous Intensity Typ | 12.6mcd |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Red Max | 5V |
Power Dissipation Red | 105mW |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Voltage Vf @ If Green | 2.2V |
LED Circuit Board Indicators CBI 2MM TRI LEVEL | Sager |
LED, PCB, 2MM, R-Y-G | element14 |
2MM CBI TRI-LVL RD-YELLOW-GN | TTI Europe |
Dialight PCB LED G 565nm, R 627nm, Y 590nm 2 mm Green / Red / Yellow | Distrelec |
2mm TRI LED R/Y/G,570-0100-132 | RS |
Indicator, Led Pcb, 3Led, Red/Yellow/Green | Newark Electronics |
570 Series Red/Yellow/Green 2mm 70â–‘ Diffused 15/8/10 mcd Circuit Board Indicator | Future Electronics |
Indicator, LED PCB Thru-Hole Bulb 2 mm Red/Yellow/Green Diffused, Tinted Round | Dialight 570-0100-132F | RS Americas |
Where can I find additional details, specifications and documents for a 570-0100-132F?
Additional datasheets, footprints and schematics for 570-0100-132F are listed on our Part Details page. You can also find images and similar parts to 570-0100-132F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570-0100-132F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570-0100-132F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570-0100-132F fall under?
The 570-0100-132F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 570-0100-132F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570-0100-132F you can contact the distributor directly for product support, shipping queries etc.
Is the 570-0100-132F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 570-0100-132F have stock available?
Authorised distributors including Sager, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 570-0100-132F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570-0100-132F often in real-time on the comparison pages.
What if I can't find stock of 570-0100-132F?
You can fill out our help required form which you can use to request a quote for 570-0100-132F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.