Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
568831-000,
6-1194516-8 |
No distributors results available
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Adapter Entry Size | 4 |
TE Adapter Code | 76 |
Material | Aluminum |
Color | Olive Drab |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Connector Detail Specification Number | Patt 603, Patt 105 |
Connector General Specification Number | MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT Teldix), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, MIL-DTL-26482 Series 1 (PT Socapex) |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 10 |
Adapter Angle | 90 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Termination Device Included | TR04BI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a 568831-000?
Additional datasheets, footprints and schematics for 568831-000 are listed on our Part Details page. You can also find images and similar parts to 568831-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 568831-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 568831-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 568831-000 fall under?
The 568831-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 568831-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 568831-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 568831-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 568831-000 have stock available?
There is no stock from authorised distributors for 568831-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 568831-000 often in real-time on the comparison pages.
What if I can't find stock of 568831-000?
You can fill out our help required form which you can use to request a quote for 568831-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.