Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BBIT-25/10-A/U-4(S25),
4-1194515-7 |
Prices starting from US$78.37
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$78.37
|
-
|
Buy Now |
Color | Red |
---|---|
Visual Inspection | No |
Diameter Supplied/Recovered | 25 / 10mm |
Voltage Class | ≤ 36kV |
Low Halogen | Yes |
Energized Installation | No |
Equipment | Bus Bars |
Application Type | OEM |
Product Availability | EMEA, AMERICAS, ASIA, China, ANZPAC |
Material System | Polyolefin |
Technology | Heat Shrink |
Operating Temperature Range | 105°C |
Where can I find additional details, specifications and documents for a 568659-000?
Additional datasheets, footprints and schematics for 568659-000 are listed on our Part Details page. You can also find images and similar parts to 568659-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 568659-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 568659-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 568659-000 fall under?
The 568659-000 is listed under Power Systems > Insulation & Protection > Electrical Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 568659-000 when available in the Electrical Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 568659-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 568659-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 568659-000 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 568659-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 568659-000 often in real-time on the comparison pages.
What if I can't find stock of 568659-000?
You can fill out our help required form which you can use to request a quote for 568659-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.