Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677864004,
7-1194507-5 |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
-
|
Buy Now | |
Future Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
TTI Europe
from US$1.54
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Color | White |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 3mm, .118in |
Expanded Inside Diameter (Min) | .354in, 9mm |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Shrink Temperature (Min) | 80°C |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Recovery Temperature | 120°C |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Other Tools RNF-3000-9/3-9-SP | Rapid Electronics |
Other Tools Rnf-3000-9/3-9-Sp |Raychem Te Connectivity 5677864004 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Spool | Avnet America |
Where can I find additional details, specifications and documents for a 5677864004?
Additional datasheets, footprints and schematics for 5677864004 are listed on our Part Details page. You can also find images and similar parts to 5677864004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677864004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677864004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677864004 fall under?
The 5677864004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677864004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677864004 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677864004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677864004 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 5677864004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677864004 often in real-time on the comparison pages.
What if I can't find stock of 5677864004?
You can fill out our help required form which you can use to request a quote for 5677864004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.