5677774001 Heat Shrink Tubing by TE Connectivity

RNF-3000-3/1-6-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5677774001,
5-1194503-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$1.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.12
-
Buy Now
Logo for Sager
Sager
from US$1.17
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Color Blue
Fluid Type Lubricating Oil, Hydraulic Fluid, Water, Gasoline
Shrink Ratio 3:1
Flexibility Flexible
Expanded Inside Diameter (Min) 3mm, .118in
Recovered Wall Thickness (Nominal) .55mm, .022in
Recovered Inside Diameter (Max) .039in, 1mm
Recovered Wall Thickness (Tolerance) .1mm, .004in
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Spool
Applicable Region Global
Wall Type Single
Product Family RNF-3000
Resistant To Abrasion, Mechanical Damage, Strain, Fluids
Recovery Temperature 120°C
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 80°C
Fluid Resistance Splash Protection
Flammability Flame-Retardant

Alternative Descriptions

Other Tools Rnf-3000-3/1-6-Sp |Raychem Te Connectivity 5677774001 | Newark Electronics
Cable Accessories Heat Shrinkable Tubing Polyolefin Blue Spool | Avnet America
Other Tools RNF-3000-3/1-6-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5677774001?

Additional datasheets, footprints and schematics for 5677774001 are listed on our Part Details page. You can also find images and similar parts to 5677774001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5677774001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677774001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5677774001 fall under?

The 5677774001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5677774001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5677774001 you can contact the distributor directly for product support, shipping queries etc.

Is the 5677774001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5677774001 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 5677774001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5677774001 often in real-time on the comparison pages.

What if I can't find stock of 5677774001?

You can fill out our help required form which you can use to request a quote for 5677774001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay