5677732003 Heat Shrink Tubing by TE Connectivity

RNF-3000-12/4-4-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5677732003,
6-1194502-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.09
-
Buy Now
Logo for Boersig
Boersig
from US$1.60
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.73
-
Buy Now

Specifications

Fluid Type Lubricating Oil, Gasoline, Water, Hydraulic Fluid
Material Irradiated Modified Polyolefin
Color Yellow
Flexibility Flexible
Shrink Ratio 3:1
Recovered Wall Thickness (Tolerance) .12mm, .005in
Recovered Inside Diameter (Max) .157in, 4mm
Cut Length 48.031in, 1220mm
Expanded Inside Diameter (Min) .472in, 12mm
Recovered Wall Thickness (Nominal) .03in, .75mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Stick
Applicable Region Global
Product Family RNF-3000
Wall Type Single
Resistant To Strain, Fluids, Abrasion, Mechanical Damage
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection

Alternative Descriptions

Cable Accessories Heat Shrinkable Tubing Polyolefin Yellow Stick | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5677732003?

Additional datasheets, footprints and schematics for 5677732003 are listed on our Part Details page. You can also find images and similar parts to 5677732003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5677732003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677732003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5677732003 fall under?

The 5677732003 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5677732003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5677732003 you can contact the distributor directly for product support, shipping queries etc.

Is the 5677732003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5677732003 have stock available?

Authorised distributors including Avnet America, Boersig and TTI Europe have stock available or on a lead time for 5677732003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5677732003 often in real-time on the comparison pages.

What if I can't find stock of 5677732003?

You can fill out our help required form which you can use to request a quote for 5677732003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay