5677652002 Heat Shrink Tubing by TE Connectivity

RNF-3000-9/3-2-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5677652002,
1194500-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.24

Distributor Stock
Logo for Newark
Newark
from US$2.24
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.74
317
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.46
59
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.88
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Lubricating Oil, Gasoline, Water
Color Red
Shrink Ratio 3:1
Flexibility Flexible
Material Irradiated Modified Polyolefin
Recovered Inside Diameter (Max) 3mm, .118in
Expanded Inside Diameter (Min) 9mm, .354in
Cut Length 48.031in, 1220mm
Recovered Wall Thickness (Tolerance) .12mm, .005in
Recovered Wall Thickness (Nominal) .03in, .75mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Stick
Applicable Region Global
Wall Type Single
Product Family RNF-3000
Resistant To Strain, Fluids, Abrasion, Mechanical Damage
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection

Alternative Descriptions

Heat Shrink Tubing and Sleeves RNF-3000-9/3-2-STK | Rapid Electronics
SHRINK TUBING - STANDARD | Farnell
Rnf-3000-9/3-2-Stk |Raychem Te Connectivity 5677652002 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5677652002?

Additional datasheets, footprints and schematics for 5677652002 are listed on our Part Details page. You can also find images and similar parts to 5677652002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5677652002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677652002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5677652002 fall under?

The 5677652002 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5677652002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5677652002 you can contact the distributor directly for product support, shipping queries etc.

Is the 5677652002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5677652002 have stock available?

Authorised distributors including Rapid Electronics, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for 5677652002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5677652002 often in real-time on the comparison pages.

What if I can't find stock of 5677652002?

You can fill out our help required form which you can use to request a quote for 5677652002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay