Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677604005,
2-1194497-8 |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.68
|
3,042
in stock
|
Buy Now | |
TTI Europe
from US$2.91
|
1,860
in stock
|
Buy Now | |
Chip One Stop
from US$5.07
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
300
in stock
|
Buy Now | |
Farnell
from US$4.16
|
300
in stock
|
Buy Now | |
Avnet America
from US$4.11
|
-
|
Buy Now | |
Boersig
from US$2.38
|
-
|
Buy Now | |
Sager
from US$4.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Recovered Wall Thickness (Tolerance) | .007in, .18mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
TE Connectivity Heat Shrink Tubing and Sleeves RNF-3000- | Distrelec |
Heat Shrink Tubing and Sleeves RNF-3000-24/8-0-SP | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-3000-24/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5677604005?
Additional datasheets, footprints and schematics for 5677604005 are listed on our Part Details page. You can also find images and similar parts to 5677604005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677604005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677604005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677604005 fall under?
The 5677604005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677604005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677604005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677604005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677604005 have stock available?
Authorised distributors including Distrelec, TTI Europe, Chip One Stop, Rapid Electronics and Farnell have stock available or on a lead time for 5677604005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677604005 often in real-time on the comparison pages.
What if I can't find stock of 5677604005?
You can fill out our help required form which you can use to request a quote for 5677604005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.