5677602006 Heat Shrink Tubing by TE Connectivity

RNF-3000-24/8-0-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5677602006,
2-1194497-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.43

Distributor Stock
Logo for Farnell
Farnell
from US$5.88
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.99
1,530
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.21
264
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.43
-
Buy Now
Logo for Boersig
Boersig
from US$4.43
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Lubricating Oil, Water, Gasoline
Color Black
Flexibility Flexible
Shrink Ratio 3:1
Material Irradiated Modified Polyolefin
Cut Length 48.031in, 1220mm
Expanded Inside Diameter (Min) 24mm, .945in
Recovered Wall Thickness (Nominal) .039in, 1mm
Recovered Wall Thickness (Tolerance) .007in, .18mm
Recovered Inside Diameter (Max) .315in, 8mm
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Stick
Applicable Region Global
Wall Type Single
Product Family RNF-3000
Resistant To Mechanical Damage, Abrasion, Strain, Fluids
Recovery Temperature 120°C
Flammability Flame-Retardant
Shrink Temperature (Min) 80°C
Fluid Resistance Splash Protection
Operating Temperature Range -55 – 135°C

Compatible Parts


Alternative Descriptions

Other Tools RNF-3000-24/8-0-STK | Rapid Electronics
Rnf-3000-24/8-0-Stk |Raychem Te Connectivity 5677602006 | Newark Electronics
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America
Heat Shrink Tubing & Sleeves HS-TBG 24/8MM BK PRICE PER METER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5677602006?

Additional datasheets, footprints and schematics for 5677602006 are listed on our Part Details page. You can also find images and similar parts to 5677602006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5677602006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677602006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5677602006 fall under?

The 5677602006 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5677602006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5677602006 you can contact the distributor directly for product support, shipping queries etc.

Is the 5677602006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5677602006 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Boersig and Farnell have stock available or on a lead time for 5677602006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5677602006 often in real-time on the comparison pages.

What if I can't find stock of 5677602006?

You can fill out our help required form which you can use to request a quote for 5677602006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay