Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RNF-3000-9/3-0-SP,
8252614135, 1194495-2 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.98
|
4,195
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
11,400
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
4,195
in stock
|
Buy Now | |
Farnell
from US$1.88
|
3,450
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 3mm, .118in |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Expanded Inside Diameter (Min) | 9mm, .354in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing And Sleeves Rnf-3000-9/3-0-Sp |Raychem Te Connectivity 5677584004 | Newark Electronics |
SHRINK TUBING - STANDARD | Farnell |
RNF-3000 Series Pages From 9-1773447-9 Connector Housing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-3000-9/3-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5677584004?
Additional datasheets, footprints and schematics for 5677584004 are listed on our Part Details page. You can also find images and similar parts to 5677584004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677584004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677584004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677584004 fall under?
The 5677584004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677584004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677584004 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677584004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677584004 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 5677584004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677584004 often in real-time on the comparison pages.
What if I can't find stock of 5677584004?
You can fill out our help required form which you can use to request a quote for 5677584004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.