Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677574004,
2-1194494-6 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.96
|
No stock
|
Buy Now | |
TTI Europe
from US$1.06
|
19,800
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
3,042
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
2,250
in stock
|
Buy Now | |
Heilind Electronics
from US$1.88
|
2,025
in stock
|
Buy Now | |
Boersig
from US$0.91
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.88
|
675
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Sager
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Color | Black |
Recovered Inside Diameter (Max) | 2mm, .079in |
Expanded Inside Diameter (Min) | 6mm, .236in |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
TE Connectivity Heat Shrink Tubing and Sleeves RNF-3000- | Distrelec |
Heat Shrink Tubing and Sleeves RNF-3000-6/2-0-SP | Rapid Electronics |
5677574004 2-1194494-6 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Rnf-3000-6/2-0-Sp |Raychem Te Connectivity 5677574004 | Newark Electronics |
RNF-3000 Series 600 V Black Color Polyolefin Heat Shrink Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-3000-6/2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5677574004?
Additional datasheets, footprints and schematics for 5677574004 are listed on our Part Details page. You can also find images and similar parts to 5677574004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677574004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677574004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677574004 fall under?
The 5677574004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677574004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677574004 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677574004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677574004 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rapid Electronics, Heilind Electronics and Boersig have stock available or on a lead time for 5677574004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677574004 often in real-time on the comparison pages.
What if I can't find stock of 5677574004?
You can fill out our help required form which you can use to request a quote for 5677574004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.