5677572005 Heat Shrink Tubing by TE Connectivity

RNF-3000-6/2-0-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5677572005,
2-1194494-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$2.21
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
2,100
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.00
720
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.35
256
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.43
256
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.14
-
Buy Now
Logo for Boersig
Boersig
from US$1.68
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Fluid Type Lubricating Oil, Hydraulic Fluid, Gasoline, Water
Material Irradiated Modified Polyolefin
Shrink Ratio 3:1
Flexibility Flexible
Expanded Inside Diameter (Min) .236in, 6mm
Recovered Inside Diameter (Max) .079in, 2mm
Recovered Wall Thickness (Tolerance) .004in, .1mm
Recovered Wall Thickness (Nominal) .65mm, .026in
Cut Length 1220mm, 48.031in
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Stick
Applicable Region Global
Product Family RNF-3000
Wall Type Single
Resistant To Strain, Fluids, Abrasion, Mechanical Damage
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection

Compatible Parts


Alternative Descriptions

Heat Shrink Tubing, Flexible 0.236 (5.99mm) 3 to 1 Black 4.00 (1.22m) | Future Electronics
Other Tools RNF-3000-6/2-0-STK | Rapid Electronics
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America
Heat Shrink Tubing & Sleeves HS-TBG 6/2MM BK PRICE PER METER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5677572005?

Additional datasheets, footprints and schematics for 5677572005 are listed on our Part Details page. You can also find images and similar parts to 5677572005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5677572005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677572005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5677572005 fall under?

The 5677572005 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5677572005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5677572005 you can contact the distributor directly for product support, shipping queries etc.

Is the 5677572005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5677572005 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5677572005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5677572005 often in real-time on the comparison pages.

What if I can't find stock of 5677572005?

You can fill out our help required form which you can use to request a quote for 5677572005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay