Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Size Held | 9/32" |
Holder Terminals | Pressure Plate, Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 5000 Series |
RoHS Compliant | Yes |
Fuse Clip, 7Mm, Pcb Mount | Newark Electronics |
Fuse Clip Through Hole | Avnet America |
Accessory, FUSECLIP 9/32 | Bussmann by Eaton 5674-01 | RS Americas |
Where can I find additional details, specifications and documents for a 5674-01?
Additional datasheets, footprints and schematics for 5674-01 are listed on our Part Details page. You can also find images and similar parts to 5674-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5674-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5674-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5674-01 fall under?
The 5674-01 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 5674-01 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5674-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 5674-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5674-01 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 5674-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5674-01 often in real-time on the comparison pages.
What if I can't find stock of 5674-01?
You can fill out our help required form which you can use to request a quote for 5674-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.