Status: | Unknown |
---|---|
Series: | 567 Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 4kV |
Data Rate | - |
Optocoupler Case Style | DIP |
No. of Pins | 5Pins |
Product Range | 567 Series |
SVHC | No SVHC (07-Jul-2017) |
Optocoupler, Digital O/P, 4Kv, Dip-5 | Newark Electronics |
OPTOCOUPLER, DIGITAL O/P, 4KV, DIP-5 | element14 |
Where can I find additional details, specifications and documents for a 567-70-1-I?
Additional datasheets, footprints and schematics for 567-70-1-I are listed on our Part Details page. You can also find images and similar parts to 567-70-1-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 567-70-1-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 567-70-1-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 567-70-1-I fall under?
The 567-70-1-I is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 567-70-1-I when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 567-70-1-I you can contact the distributor directly for product support, shipping queries etc.
Is the 567-70-1-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 567-70-1-I have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 567-70-1-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 567-70-1-I often in real-time on the comparison pages.
What if I can't find stock of 567-70-1-I?
You can fill out our help required form which you can use to request a quote for 567-70-1-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.