Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 2.562" |
---|---|
Height | 10.5" |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a 5665/C16J?
Additional datasheets, footprints and schematics for 5665/C16J are listed on our Part Details page. You can also find images and similar parts to 5665/C16J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5665/C16J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5665/C16J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5665/C16J fall under?
The 5665/C16J is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to 5665/C16J when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5665/C16J you can contact the distributor directly for product support, shipping queries etc.
Is the 5665/C16J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5665/C16J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5665/C16J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5665/C16J often in real-time on the comparison pages.
What if I can't find stock of 5665/C16J?
You can fill out our help required form which you can use to request a quote for 5665/C16J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.