Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELCAP-1(B5),
4-1199213-9 |
Flexibility | Semi-Flexible |
---|---|
Bolt Width (Max) | .375in, 10mm |
Conductor Range (Main) | 1.5 – 5mm², 16 – 10AWG |
Lug Overall Length (Max) | 25mm, 1in |
Bolt Length (Max) | 13mm, .5in |
Lug Barrel Length (Max) | 13mm, .5in |
GelCap Length (Nominal) | 2.8in, 71mm |
Voltage Class | ≤ 1kV |
UL Rating | UL 486A-486B |
Standards | ANSI C119.1 |
Mechanical Reinforcement | Molded Cap Clamp |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
UV-Stabilized | ASTM G53, UVB, 4000 hours, 4 hour on/off cycle |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant (2040 gm wt, 4000 cycles, 5% max thickness loss) |
Product Use | Street Lighting, Irrigation Systems, HVAC, Outdoor Lighting, Motor Connections |
Installation Instruction | English |
Packaging Method | Polybag in Master Carton |
Standard Pack | 5 |
Product Availability | AMERICAS |
Component Design | PowerGel Sealing Gel |
Technology | Cold Shrink, Cold Applied |
Adhesive Coating | Silicone Gel |
Product Type | Motor Connection Kit |
Chemical Resistance | ASTM D543, Sulfuric Acid, Sodium Hydroxide, Transformer & Motor Oil |
Environmental Resistance | ASTM D1149, 168 Hours @40°C, 50 pphm |
Operating Temperature Range | -40 – 105°C |
Wire Ducting&Raceways LV GEL STUB SPLICE | Rapid Electronics |
GelCap Motor Connection Kit for 16AWG to 10AWG Cables 1000V | Avnet America |
Where can I find additional details, specifications and documents for a 566376-000?
Additional datasheets, footprints and schematics for 566376-000 are listed on our Part Details page. You can also find images and similar parts to 566376-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 566376-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 566376-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 566376-000 fall under?
The 566376-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 566376-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 566376-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 566376-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 566376-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 566376-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 566376-000 often in real-time on the comparison pages.
What if I can't find stock of 566376-000?
You can fill out our help required form which you can use to request a quote for 566376-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.