Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5660094006,
1-1194470-2 |
Prices starting from US$113.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$113.07
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Water, Lubricating Oil, Aviation Fuel, Brake Fluid |
---|---|
Material | Crosslinked Silicone Elastomer |
Flexibility | Very Flexible |
Color | Black |
Shrink Ratio | 1.75:1 |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Recovered Inside Diameter (Max) | 21.8mm, .858in |
Recovered Wall Thickness (Nominal) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | SFR |
Operating Temperature Range | -75 – 180°C |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Fluids |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5660094006?
Additional datasheets, footprints and schematics for 5660094006 are listed on our Part Details page. You can also find images and similar parts to 5660094006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5660094006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5660094006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5660094006 fall under?
The 5660094006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5660094006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5660094006 you can contact the distributor directly for product support, shipping queries etc.
Is the 5660094006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5660094006 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5660094006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5660094006 often in real-time on the comparison pages.
What if I can't find stock of 5660094006?
You can fill out our help required form which you can use to request a quote for 5660094006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.