Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5660054001,
8-1194469-7 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil, Brake Fluid |
Flexibility | Very Flexible |
Color | Black |
Material | Crosslinked Silicone Elastomer |
Recovered Wall Thickness (Nominal) | .057in, 1.44mm |
Recovered Inside Diameter (Max) | .429in, 10.9mm |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | SFR |
Shrink Temperature (Min) | 175°C |
Resistant To | Strain, Fluids |
Operating Temperature Range | -75 – 180°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 175°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Piece | Avnet America |
SFR-3/4-0-SP | TE Connectivity 5660054001 | RS Americas |
Where can I find additional details, specifications and documents for a 5660054001?
Additional datasheets, footprints and schematics for 5660054001 are listed on our Part Details page. You can also find images and similar parts to 5660054001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5660054001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5660054001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5660054001 fall under?
The 5660054001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5660054001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5660054001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5660054001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5660054001 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 5660054001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5660054001 often in real-time on the comparison pages.
What if I can't find stock of 5660054001?
You can fill out our help required form which you can use to request a quote for 5660054001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.