Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5660024001,
6-1194469-7 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil, Brake Fluid |
---|---|
Flexibility | Very Flexible |
Color | Black |
Shrink Ratio | 1.75:1 |
Material | Crosslinked Silicone Elastomer |
Recovered Wall Thickness (Nominal) | .04in, 1.02mm |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Inside Diameter (Max) | 5.4mm, .213in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | SFR |
Operating Temperature Range | -75 – 180°C |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Fluids |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 5660024001?
Additional datasheets, footprints and schematics for 5660024001 are listed on our Part Details page. You can also find images and similar parts to 5660024001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5660024001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5660024001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5660024001 fall under?
The 5660024001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5660024001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5660024001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5660024001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5660024001 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 5660024001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5660024001 often in real-time on the comparison pages.
What if I can't find stock of 5660024001?
You can fill out our help required form which you can use to request a quote for 5660024001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.