Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 9.5mm |
Features | Low-Voltage |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 565R5HKP10?
Additional datasheets, footprints and schematics for 565R5HKP10 are listed on our Part Details page. You can also find images and similar parts to 565R5HKP10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565R5HKP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565R5HKP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565R5HKP10 fall under?
The 565R5HKP10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 565R5HKP10 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565R5HKP10 you can contact the distributor directly for product support, shipping queries etc.
Is the 565R5HKP10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 565R5HKP10 have stock available?
There is no stock from authorised distributors for 565R5HKP10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565R5HKP10 often in real-time on the comparison pages.
What if I can't find stock of 565R5HKP10?
You can fill out our help required form which you can use to request a quote for 565R5HKP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.