565R5GAP10 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR, 0.1UF, 500V, Z5U 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 500V
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 9.5mm
Features Low-Voltage
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor, 0.1Uf, 500V, Z5U 20% | Newark Electronics
CAP 0.1UF 500VDC Z5U 20% 19.6 X 5.1MM RDL 9.5MM | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 565R5GAP10?

Additional datasheets, footprints and schematics for 565R5GAP10 are listed on our Part Details page. You can also find images and similar parts to 565R5GAP10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 565R5GAP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565R5GAP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 565R5GAP10 fall under?

The 565R5GAP10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 565R5GAP10 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 565R5GAP10 you can contact the distributor directly for product support, shipping queries etc.

Is the 565R5GAP10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 565R5GAP10 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 565R5GAP10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 565R5GAP10 often in real-time on the comparison pages.

What if I can't find stock of 565R5GAP10?

You can fill out our help required form which you can use to request a quote for 565R5GAP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay