Status: | Unknown |
---|---|
Series: | 564R and 565R Series |
RoHS: | Compliant |
Low losses |
High capacitance in small sizes |
High stability |
Applications |
---|
Lighting ballasts |
SMPS |
DC and pulse high voltage |
Datasheet |
---|
564R and 565R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Disc Capacitor, 20000Pf, 3Kv, Radial Rohs Compliant: Yes |Vishay 565R30GASS20 | Newark Electronics |
DISC CAPACITOR, 20000PF, 3KV, RADIAL | element14 |
0.02uF 20% 3000V Z5U (18.3 X 6.7mm) Radial Single Layer Ceramic Capacitors | Future Electronics |
Single Layer Ceramic Capacitor, 0.02 uF, 3 kV, ± 20%, Z5U, 9.5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 0.02 uF, 3 kV, � 20%, Z5U, 9.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 565R30GASS20?
Additional datasheets, footprints and schematics for 565R30GASS20 are listed on our Part Details page. You can also find images and similar parts to 565R30GASS20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565R30GASS20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565R30GASS20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565R30GASS20 fall under?
The 565R30GASS20 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 565R30GASS20 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565R30GASS20 you can contact the distributor directly for product support, shipping queries etc.
Is the 565R30GASS20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 565R30GASS20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 565R30GASS20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565R30GASS20 often in real-time on the comparison pages.
What if I can't find stock of 565R30GASS20?
You can fill out our help required form which you can use to request a quote for 565R30GASS20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.