Status: | Unknown |
---|---|
Series: | MKP Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Capacitance | 5.6µF |
---|---|
Suppression Class | X2 |
Product Range | MKP Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 100V/µs |
RoHS Compliant | Yes |
Cap, 5.6Uf, 275V, Metallized Pp, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a 565MKP275KJ?
Additional datasheets, footprints and schematics for 565MKP275KJ are listed on our Part Details page. You can also find images and similar parts to 565MKP275KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565MKP275KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565MKP275KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565MKP275KJ fall under?
The 565MKP275KJ is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 565MKP275KJ when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565MKP275KJ you can contact the distributor directly for product support, shipping queries etc.
Is the 565MKP275KJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 565MKP275KJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 565MKP275KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565MKP275KJ often in real-time on the comparison pages.
What if I can't find stock of 565MKP275KJ?
You can fill out our help required form which you can use to request a quote for 565MKP275KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.