Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
565349-000,
9-1194464-8 |
Plating Material | Cadmium |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
Panel Gasket | With |
Contact Plating Material | Gold Over Nickel |
Centerline (Pitch) | .1in |
Mating Retention | With |
Mating Hardware | Jackscrew |
Contact Retention | With |
Flange | With |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Option | Long Post |
Packaging Method | Package |
Row-to-Row Spacing | .1in, 2.54mm |
Boxmount | Yes |
Sealable | No |
Housing Type | EME Mount |
Product Type | Connector |
Shell Size | 50.8 [2] |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Wire Wrap |
Rack & Panel Connectors MTC100-BS2-P31 | Sager |
Where can I find additional details, specifications and documents for a 565349-000?
Additional datasheets, footprints and schematics for 565349-000 are listed on our Part Details page. You can also find images and similar parts to 565349-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565349-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565349-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565349-000 fall under?
The 565349-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 565349-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565349-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 565349-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 565349-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 565349-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565349-000 often in real-time on the comparison pages.
What if I can't find stock of 565349-000?
You can fill out our help required form which you can use to request a quote for 565349-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.